Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-DSO-14-61
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-DSO-14-61
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-DSO-14-61
IC REG LINEAR 5V 400MA DSO14-61 Product overview: TLE4267GMXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4267GMXUMA2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383615-TLE4267GMXUM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500 pcs
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 80 mA
Control Features: Inhibit, Reset
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14-61
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE4267
Voltage Dropout (Max): 0.6V @ 400mA
Moisture Sensitivity Level (MSL): 2A (4 Weeks)
IC REG LINEAR 5V 400MA DSO14-61
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 400MA DSO14-61
IC REG LINEAR 5V 400MA DSO14-61
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 448-TLE4267GMXUMA2CT-ND | 776-TLE4267GMXUMA2 | 1383615-TLE4267GMXUMA2 | 2584074 | TLE4267GMXUMA2 | TLE4267GMXUMA2 | TLE4267GMXUMA2 | TLE4267GMXUMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 400MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SO-14; SOIC; Other; Tape & Reel | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Inhibit, Reset | Inhibit, Reset |