Manufacturer: Infineon Technologies
Win Source Part Number: 032787-TLE4267GM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit, Reset
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-14
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 400mA
Operating Supply Current: 4mA to 80mA
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO14
LDO Voltage Regulators LOW DROPOUT REGULATOR Product overview: TLE4267GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4267GM can be used for catalog matching and distributor lookup.
IC REG LIN FIXED POS LDO REG 5V
LDO Voltage Regulators LOW DROPOUT REGULATOR
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 032787-TLE4267GM | TLE4267GM | 699-TLE4267GM | TLE4267GM | TLE4267GM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4267GM | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SO-14; Other; PG-DSO-14 | Other; SOP14 | Other; Reel | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active |