Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4267GATMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-7-1
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-7-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4267GATMA1 is a 5V low-drop voltage regulator designed for automotive applications, capable of supplying an output current of up to 400 mA. It features a low output voltage tolerance of ±2% and can handle input voltages up to 40V, with overvoltage protection up to 60V for a duration of 400 ms. The device includes several protective features such as short-circuit protection, overtemperature protection, and reverse polarity protection. It also has a very low standby current consumption and is suitable for use in a wide temperature range. The TLE4267GATMA1 is compliant with AEC-Q100, making it qualified for automotive use, and is RoHS-compliant, indicating it is a green product. This regulator is packaged in either PG-TO263-7 or PG-DSO-14 formats, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The TLE4267GATMA1 is a 5V low-drop voltage regulator designed for automotive applications, capable of supplying an output current of up to 400 mA. It features a low output voltage tolerance of ±2% and can handle input voltages up to 40V, with overvoltage protection up to 60V for a duration of 400 ms. The device includes several protective features such as short-circuit protection, overtemperature protection, and reverse polarity protection. It also has a very low standby current consumption and is suitable for use in a wide temperature range. The TLE4267GATMA1 is compliant with AEC-Q100, making it qualified for automotive use, and is RoHS-compliant, indicating it is a green product. This regulator is packaged in either PG-TO263-7 or PG-DSO-14 formats, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4267GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4267GATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4267GATMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-7-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-7-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4267GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4267GATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4267GATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-7-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-7-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4267GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4267GATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4267GATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-7-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-7-1

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 980088-TLE4267GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
980088-TLE4267GATMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 980088-TLE4267GATMA1
Win Source Part Number: 980088-TLE4267GATMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 80 mA Control Features: Inhibit, Reset Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: PG-TO263-7-1 Temperature Range - Operating: -40°C ~ 150°C PSRR: 54dB (100Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4267GINCT,TLE4267 GATMA1DKR,TLE4267G-N D,TLE4267GINDKR,TLE4 267GT,SP000357710,TL E4267GINTR,TLE4267G, TLE4267GATMA1CT,TLE4 267GINTR-ND,TLE4267G INCT-ND,TLE4267GATMA 1TR,TLE4267GINDKR-ND Base Product Number: TLE4267 Voltage Dropout (Max): 0.6V @ 400mA

Win Source Part Number: 980088-TLE4267GATMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 80 mA
Control Features: Inhibit, Reset
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: PG-TO263-7-1
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4267GINCT,TLE4267GATMA1DKR,TLE4267G-ND,TLE4267GINDKR,TLE4267GT,SP000357710,TLE4267GINTR,TLE4267G,TLE4267GATMA1CT,TLE4267GINTR-ND,TLE4267GINCT-ND,TLE4267GATMA1TR,TLE4267GINDKR-ND
Base Product Number: TLE4267
Voltage Dropout (Max): 0.6V @ 400mA

Buy Now Datasheet
Singapore, Singapore
5V 400MA Voltage Regulator IC
776-TLE4267GATMA1
5V 400MA Voltage Regulator IC 776-TLE4267GATMA1
IC REG LINEAR 5V 400MA TO263-7 Product overview: TLE4267GATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4267GATMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 400MA TO263-7 Product overview: TLE4267GATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4267GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2156687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156687
Voltage Regulators 2156687
Infineon TLE4267GATMA1

Infineon TLE4267GATMA1

Supplier's Site
Voltage Regulators - 2156686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156686
Voltage Regulators 2156686
Infineon TLE4267GATMA1

Infineon TLE4267GATMA1

Supplier's Site
Voltage Regulators - 2156687P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156687P
Voltage Regulators 2156687P
Infineon TLE4267GATMA1

Infineon TLE4267GATMA1

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4267GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4267GATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4267GATMA1
IC REG LINEAR 5V 400MA TO263-7

IC REG LINEAR 5V 400MA TO263-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4267GATMA1
LDO Voltage Regulators TLE4267GATMA1
LDO Voltage Regulators LOW DROPOUT CONTROLLER

LDO Voltage Regulators LOW DROPOUT CONTROLLER

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4267GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4267GATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4267GATMA1
IC REG LINEAR 5V 400MA TO263-7

IC REG LINEAR 5V 400MA TO263-7

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4267GATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4267GATMA1
PMIC - Voltage Regulators - Linear TLE4267GATMA1
IC REG LINEAR 5V 400MA TO263-7

IC REG LINEAR 5V 400MA TO263-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4267GATMA1DKR-ND 980088-TLE4267GATMA1 776-TLE4267GATMA1 2156687 TLE4267GATMA1 TLE4267GATMA1 TLE4267GATMA1 TLE4267GATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 5V 400MA Voltage Regulator IC Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; Other; Tape & Reel Other; Tape & Reel (TR) Other; SCT595 TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Reverse Voltage Protection Reverse Voltage Protection; Inhibit, Reset Inhibit, Reset
Unlock Full Specs
to access all available technical data