Infineon Technologies AG Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon TLE42672GATMA1

Description
LDO, FIXED, 5V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon - 23AH3674 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon
23AH3674
Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon 23AH3674
LDO, FIXED, 5V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400A; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AH3674
Product Name Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon
Input Voltage 5.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details