Infineon Technologies AG 10V 120MA Voltage Regulator IC TLE4266GSV10HTMA1

Description
IC REG LINEAR 10V 120MA SOT223-4 Product overview: TLE4266GSV10HTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4266GSV10HTMA 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 10V 120MA SOT223-4 Product overview: TLE4266GSV10HTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4266GSV10HTMA 1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 120MA Voltage Regulator IC
776-TLE4266GSV10HTMA1
10V 120MA Voltage Regulator IC 776-TLE4266GSV10HTMA1
IC REG LINEAR 10V 120MA SOT223-4 Product overview: TLE4266GSV10HTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4266GSV10HTMA 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 120MA SOT223-4 Product overview: TLE4266GSV10HTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4266GSV10HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4266GSV10HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4266GSV10HTMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4266GSV10HTMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA PG-SOT223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 120mA PG-SOT223-4

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4266GSV10HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4266GSV10HTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4266GSV10HTMA1
IC REG LINEAR 10V 120MA SOT223-4

IC REG LINEAR 10V 120MA SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4266GSV10HTMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4266GSV10HTMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4266GSV10HTMA1
IC REG LINEAR 10V 120MA SOT223-4

IC REG LINEAR 10V 120MA SOT223-4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE4266GSV10HTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4266GSV10HTMA1
PMIC - Voltage Regulators - Linear TLE4266GSV10HTMA1
IC REG LINEAR 10V 120MA SOT223-4

IC REG LINEAR 10V 120MA SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4266GSV10HTMA1
LDO Voltage Regulators TLE4266GSV10HTMA1
LDO Voltage Regulators LOW DROPOUT REGULATOR

LDO Voltage Regulators LOW DROPOUT REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE4266GSV10HTMA1 448-TLE4266GSV10HTMA1TR-ND TLE4266GSV10HTMA1 TLE4266GSV10HTMA1 TLE4266GSV10HTMA1 TLE4266GSV10HTMA1
Product Name 10V 120MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA
Output Voltage 10 volts 10 volts 10 volts 10 volts
IOUT 0.1200 amps 0.1200 amps 0.1200 amps 0.1200 amps 0.1200 amps
VIN 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data