Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4266GSV10 TLE4266GSV10

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052188-TLE4266GSV10 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 120mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PG-SOT223-4 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 500μA to 15mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052188-TLE4266GSV10 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 120mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PG-SOT223-4 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 500μA to 15mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4266GSV10 - 052188-TLE4266GSV10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4266GSV10
052188-TLE4266GSV10
PMIC - PMIC - Voltage Regulators - Linear - TLE4266GSV10 052188-TLE4266GSV10
Manufacturer: Infineon Technologies Win Source Part Number: 052188-TLE4266GSV10 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 120mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PG-SOT223-4 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 500μA to 15mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052188-TLE4266GSV10
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 120mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-SOT223-4
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 500μA to 15mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 0.1A LDO Voltage Regulator IC
699-TLE4266GSV10
10V 0.1A LDO Voltage Regulator IC 699-TLE4266GSV10
IC REG LDO 10V 0.1A SOT223-4 Product overview: TLE4266GSV10 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4266GSV10 can be used for catalog matching and distributor lookup.

IC REG LDO 10V 0.1A SOT223-4 Product overview: TLE4266GSV10 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4266GSV10 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 052188-TLE4266GSV10 699-TLE4266GSV10
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4266GSV10 10V 0.1A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; PG-SOT223-4 Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details