Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4266G TLE4266G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052242-TLE4266G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 120mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: PG-SOT223-4 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 400μA to 15mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052242-TLE4266G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 120mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: PG-SOT223-4 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 400μA to 15mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4266G - 052242-TLE4266G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4266G
052242-TLE4266G
PMIC - PMIC - Voltage Regulators - Linear - TLE4266G 052242-TLE4266G
Manufacturer: Infineon Technologies Win Source Part Number: 052242-TLE4266G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 120mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: PG-SOT223-4 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 400μA to 15mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 052242-TLE4266G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 120mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-SOT223-4
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 400μA to 15mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
699-TLE4266G
LDO Voltage Regulator IC 699-TLE4266G
LDO Voltage Regulators LOW DROPOUT REGULATOR Product overview: TLE4266G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4266G can be used for catalog matching and distributor lookup.

LDO Voltage Regulators LOW DROPOUT REGULATOR Product overview: TLE4266G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4266G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4266G
LDO Voltage Regulators TLE4266G
LDO Voltage Regulators LOW DROPOUT REGULATOR

LDO Voltage Regulators LOW DROPOUT REGULATOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 052242-TLE4266G 699-TLE4266G TLE4266G
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4266G LDO Voltage Regulator IC LDO Voltage Regulators
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; PG-SOT223-4 Other; Reel
Life Cycle Stage Declining; Not For New Designs
Unlock Full Specs
to access all available technical data