IC REG LINEAR 5V 100MA SOT223-4 Product overview: TLE42664GHTMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42664GHTMA2 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO4
Manufacturer: Infineon Technologies
Win Source Part Number: 112607-TLE42664GHTMA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SOT223-4
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 60μA to 4mA
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 100MA SOT223-4
IC REG LINEAR 5V 100MA SOT223-4
IC REG LINEAR 5V 100MA SOT223-4
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE42664GHTMA2 | TLE42664GHTMA2 | 112607-TLE42664GHTMA2 | 2156685P | TLE42664GHTMA2CT-ND | TLE42664GHTMA2 | TLE42664GHTMA2 | TLE42664GHTMA2 | TLE42664GHTMA2 |
| Product Name | 5V 100MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE42664GHTMA2 | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | Other; PG-SOT223-4 | Other; PG-SOT223-4 | Other; PG-SOT223-4 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| VIN | 40 volts | 40 volts | 40 volts | 40 volts |