Infineon Technologies AG Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Infineon TLE42664GHTMA2

Description
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Infineon - 49AC0823 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Infineon
49AC0823
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Infineon 49AC0823
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 49AC0823
Product Name Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Infineon
Input Voltage 5.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details