IC REG LIN 3.3V 150MA SOT223-4 Product overview: TLE42662GSV33HTMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42662GSV33HTM
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
Manufacturer: Infineon Technologies
Win Source Part Number: 106967-TLE42662GSV33
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SOT223-4
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.1V @ 100mA
Operating Supply Current: 60μA to 4mA
PSRR: 68dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LIN 3.3V 150MA SOT223-4
IC REG LIN 3.3V 150MA SOT223-4
IC REG LIN 3.3V 150MA SOT223-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE42662GSV33HTMA2 | TLE42662GSV33HTMA2DKR-ND | 106967-TLE42662GSV33HTMA2 | TLE42662GSV33HTMA2 | TLE42662GSV33HTMA2 | TLE42662GSV33HTMA2 |
| Product Name | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE42662GSV33HTMA2 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; PG-SOT223-4 | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 1 volts | 1.1 volts | 1.1 volts | 1.1 volts |