Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
IC REG LINEAR 5V 150MA SOT223-4 Product overview: TLE42662GHTMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42662GHTMA2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099672-TLE42662GHTM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 4 mA
Control Features: Inhibit
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 68dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): NCV4264-2CST50T3G; MIC5200-3.3YS-TR; MIC5200-5.0YS; MIC5200-5.0YS-TR; TL1963A-25DCYT; TL1963A-15DCYTSP0008
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE42662GHTMA2CT,TLE
Base Product Number: TLE42662
Voltage Dropout (Max): 0.5V @ 100mA
IC REG LINEAR 5V 150MA SOT223-4
IC REG LINEAR 5V 150MA SOT223-4
IC REG LINEAR 5V 150MA SOT223-4
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE42662GHTMA2 | TLE42662GHTMA2CT-ND | 776-TLE42662GHTMA2 | 1099672-TLE42662GHTMA2 | TLE42662GHTMA2 | TLE42662GHTMA2 | TLE42662GHTMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; PG-SOT223-4 | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; TO-261-4, TO-261AA | ||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Inhibit | Inhibit |