Infineon Technologies AG Misc Products - TLE4266-2GSV33 TLE4266-2GSV33

Description
Manufacturer: Infineon Technologies Win Source Part Number: 840464-TLE4266-2GSV3 3 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 840464-TLE4266-2GSV3 3 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Misc Products - TLE4266-2GSV33 - 840464-TLE4266-2GSV33 - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - TLE4266-2GSV33
840464-TLE4266-2GSV33
Misc Products - TLE4266-2GSV33 840464-TLE4266-2GSV33
Manufacturer: Infineon Technologies Win Source Part Number: 840464-TLE4266-2GSV3 3 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 840464-TLE4266-2GSV33
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
LDO: VREG POS 3,3V; 0,12A; SOT223 - TLE4266-2GSV33 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
LDO: VREG POS 3,3V; 0,12A; SOT223
TLE4266-2GSV33
LDO: VREG POS 3,3V; 0,12A; SOT223 TLE4266-2GSV33
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 840464-TLE4266-2GSV33 TLE4266-2GSV33
Product Name Misc Products - TLE4266-2GSV33 LDO: VREG POS 3,3V; 0,12A; SOT223
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
384kHz QFN Voltage Regulator IC - 750-A8293SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 19.04 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Voltage Regulators - 2444548 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.9-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details