Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
IC REG LIN 3.3V 150MA SOT223-4
IC REG LIN 3.3V 150MA SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4266-2GSV33TR-ND | TLE4266-2GS V33 | TLE4266-2GS V33 | TLE4266-2GS V33 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Special Features | Reverse Voltage Protection | Inhibit |