Infineon Technologies AG 3.3V 0.1A LDO Voltage Regulator IC TLE4266-2G

Description
IC REG LDO 3.3V 0.1A SOT223-4 Product overview: TLE4266-2G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4266-2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.3V 0.1A SOT223-4 Product overview: TLE4266-2G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4266-2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.1A LDO Voltage Regulator IC
699-TLE4266-2G
3.3V 0.1A LDO Voltage Regulator IC 699-TLE4266-2G
IC REG LDO 3.3V 0.1A SOT223-4 Product overview: TLE4266-2G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4266-2G can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 0.1A SOT223-4 Product overview: TLE4266-2G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4266-2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1107095P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1107095P
Voltage Regulators 1107095P
LDO Voltage Regulator 5V 0.15A SOT223

LDO Voltage Regulator 5V 0.15A SOT223

Supplier's Site
Voltage Regulators - 1107095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1107095
Voltage Regulators 1107095
LDO Voltage Regulator 5V 0.15A SOT223

LDO Voltage Regulator 5V 0.15A SOT223

Supplier's Site
Voltage Regulators - 1660909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1660909
Voltage Regulators 1660909
LDO Voltage Regulator 5V 0.15A SOT223

LDO Voltage Regulator 5V 0.15A SOT223

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLE4266-2G - 092293-TLE4266-2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4266-2G
092293-TLE4266-2G
PMIC - PMIC - Voltage Regulators - Linear - TLE4266-2G 092293-TLE4266-2G
Manufacturer: Infineon Technologies Win Source Part Number: 092293-TLE4266-2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 150mA Family Name: TLE 4266-2 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SOT223-4 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.1V @ 100mA Operating Supply Current: 60μA to 4mA PSRR: 68dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TSP4264CW50 RP; MIC5233-5.0YS-TR; MIC5233-5.0YS; Introduction Date: October 15, 1999 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 092293-TLE4266-2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 150mA
Family Name: TLE 4266-2
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SOT223-4
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.1V @ 100mA
Operating Supply Current: 60μA to 4mA
PSRR: 68dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): TSP4264CW50 RP; MIC5233-5.0YS-TR; MIC5233-5.0YS;
Introduction Date: October 15, 1999
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4266-2G 1107095P 1107095 092293-TLE4266-2G
Product Name 3.3V 0.1A LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TLE4266-2G
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-223 Other; Sot-223 Other; PG-SOT223-4
Output Voltage 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data