Infineon Technologies AG Automotive 5V 0.12A LDO Voltage Regulator IC TLE4264GNTSA1

Description
LDO Regulator Pos 5V 0.12A Automotive 4-Pin(3+Tab) SOT-223 Product overview: TLE4264GNTSA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.12A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4264GNTSA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 5V 0.12A Automotive 4-Pin(3+Tab) SOT-223 Product overview: TLE4264GNTSA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.12A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4264GNTSA1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5V 0.12A LDO Voltage Regulator IC
699-TLE4264GNTSA1
Automotive 5V 0.12A LDO Voltage Regulator IC 699-TLE4264GNTSA1
LDO Regulator Pos 5V 0.12A Automotive 4-Pin(3+Tab) SOT-223 Product overview: TLE4264GNTSA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.12A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4264GNTSA1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 0.12A Automotive 4-Pin(3+Tab) SOT-223 Product overview: TLE4264GNTSA1 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.12A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4264GNTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLE4264GNTSA1 - 1099675-TLE4264GNTSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4264GNTSA1
1099675-TLE4264GNTSA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4264GNTSA1 1099675-TLE4264GNTSA1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099675-TLE4264GNTSA 1 Packaging: Tape & Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 4 Number of Outputs: 1 Accuracy: 2 % Output Voltage: 5 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-223 Max Input Voltage: 45 V Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 5.5 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099675-TLE4264GNTSA1
Packaging: Tape & Reel
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 4
Number of Outputs: 1
Accuracy: 2 %
Output Voltage: 5 V
Output Voltage Accuracy: 2 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-223
Max Input Voltage: 45 V
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Input Voltage: 5.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4264GNTSA1 1099675-TLE4264GNTSA1
Product Name Automotive 5V 0.12A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4264GNTSA1
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel Other; SOT-223
Output Voltage 5 volts 5 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data