Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4264GHTSA1

Description
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO4
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE4264GHTSA1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO4

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320085-TLE4264GHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320085-TLE4264GHTSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320085-TLE4264GHTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1320085-TLE4264GHTSA 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 15 mA Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 5V Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-261-4, TO-261AA PSRR: 54dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 400 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000300936 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.5V @ 100mA

Manufacturer: Infineon Technologies
Win Source Part Number: 1320085-TLE4264GHTSA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 15 mA
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-261-4, TO-261AA
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 400 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP000300936
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 100mA

Buy Now Datasheet
Singapore, Singapore
5V 100MA Voltage Regulator IC
776-TLE4264GHTSA1
5V 100MA Voltage Regulator IC 776-TLE4264GHTSA1
IC REG LINEAR 5V 100MA SOT223-4 Product overview: TLE4264GHTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4264GHTSA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA SOT223-4 Product overview: TLE4264GHTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4264GHTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4264GHTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4264GHTSA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4264GHTSA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4264GHTSA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4264GHTSA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4264GHTSA1
IC REG LINEAR 5V 100MA SOT223-4

IC REG LINEAR 5V 100MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4264GHTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4264GHTSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4264GHTSA1
IC REG LINEAR 5V 100MA SOT223-4

IC REG LINEAR 5V 100MA SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4264GHTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4264GHTSA1
PMIC - Voltage Regulators - Linear TLE4264GHTSA1
IC REG LINEAR 5V 100MA SOT223-4

IC REG LINEAR 5V 100MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4264GHTSA1 1320085-TLE4264GHTSA1 776-TLE4264GHTSA1 448-TLE4264GHTSA1TR-ND TLE4264GHTSA1 TLE4264GHTSA1 TLE4264GHTSA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 5V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; PG-SOT223-4 Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Special Features Reverse Voltage Protection Reverse Voltage Protection
Unlock Full Specs
to access all available technical data