IC REG LINEAR 5V 120MA SOT223-4 Product overview: TLE4264G from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4264G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA PG-SOT223-4
Manufacturer: Infineon Technologies
Win Source Part Number: 110870-TLE4264G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Current: 100mA
Family Name: TLE 4264
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Alternative Parts (Cross-Reference): TS4264CW50 RP; TS4264GCW50 RP; L5150BN;
Introduction Date: September 27, 2012
ECCN: EAR99
Country of Origin: Germany, Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
SOT-223-4 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 120MA SOT223-4
IC REG LINEAR 5V 120MA SOT223-4
IC REG LINEAR 5V 120MA SOT223-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4264G | TLE4264GTR-ND | 110870-TLE4264G | TLE4264G | TLE4264G | TLE4264G | TLE4264G |
| Product Name | 5V 120MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE4264G | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; PG-SOT223-4 | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1200 amps | 0.1200 amps | 0.1000 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | |
| VIN | 45 volts | 45 volts | 45 volts |