IC REG LINEAR 5V 100MA SOT223-4 Product overview: TLE42644GHTSA3 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42644GHTSA3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO4
Win Source Part Number: 1121024-TLE42644GHTS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 4 mA
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): SP001159844; TLE42644-G; TLE42644G;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IFEINFTLE42644GHTSA3
Base Product Number: TLE42644
Voltage Dropout (Max): 0.5V @ 100mA
68dB@(100Hz) 100mA Fixed 5V Positive electrode 40V SOT-223 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 100MA SOT223-4
IC REG LINEAR 5V 100MA SOT223-4
IC REG LINEAR 5V 100MA SOT223-4
IC REG LINEAR 5V 100MA SOT223-4
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2156682 | 776-TLE42644GHTSA3 | TLE42644GHTSA3DKR-ND | TLE42644GHTSA3 | 1121024-TLE42644GHTSA3 | TLE42644GHTSA3 | TLE42644GHTSA3 | TLE42644GHTSA3 | TLE42644GHTSA3 | 376-TLE42644GHTSA3 |
| Product Name | Voltage Regulators | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 100MA SOT223-4 | |
| Package Type | Other; PG-SOT223-4 | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; PG-SOT223-4 | Other; Tape & Reel | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| VIN | 40 volts | 40 volts | 40 volts | 40 volts | 5.5 volts |