Infineon Technologies AG Ldo, Fixed, Aec-Q100, 5V, 0.1A, Sot223-4; Output Type Infineon TLE42644GHTSA3

Description
LDO, FIXED, AEC-Q100, 5V, 0.1A, SOT223-4; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 5V, 0.1A, SOT223-4; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Sot223-4; Output Type Infineon - 13AC0825 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Sot223-4; Output Type Infineon
13AC0825
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Sot223-4; Output Type Infineon 13AC0825
LDO, FIXED, AEC-Q100, 5V, 0.1A, SOT223-4; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 5V, 0.1A, SOT223-4; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE42644GHTSA3
LDO Voltage Regulators TLE42644GHTSA3
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC0825 TLE42644GHTSA3
Product Name Ldo, Fixed, Aec-Q100, 5V, 0.1A, Sot223-4; Output Type Infineon LDO Voltage Regulators
Input Voltage 5.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details