Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SOT223-4
Fixed Positive LDO Regulator
IC REG LINEAR 5V 150MA SOT223-4
IC REG LINEAR 5V 150MA SOT223-4
IC REG LINEAR 5V 150MA SOT223-4
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 448-TLE42642GHTMA1TR-ND | TLE42642GHTMA1 | TLE42642GHTMA1 | TLE42642GHTMA1 | TLE42642GHTMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; PG-SOT223-4 | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection |