Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO8
IC REG LINEAR 5V 200MA 8DSO-18
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-8-18
IC REG LINEAR 5V 200MA DSO8-18
IC REG LINEAR 5V 200MA DSO8-18
IC REG LINEAR 5V 200MA DSO8-18
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4263GSXUMA2 | 448-TLE4263GSXUMA2CT-ND | TLE4263GSXUMA2 | TLE4263GSXUMA2 | TLE4263GSXUMA2 | TLE4263GSXUMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | SO-8; Other; PG-DSO-8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SO-8 | ||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Special Features | Reverse Voltage Protection | Reset, Watchdog |