Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-61
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-61
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-61
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 200MA DSO14-61
IC REG LINEAR 5V 200MA DSO14-61
| Rochester Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4263GMXUMA2 | 448-TLE4263GMXUMA2CT-ND | 2238540P | TLE4263GMXUMA2 | TLE4263GMXUMA2 | TLE4263GMXUMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; PG-DSO-14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; DSO | SOIC | ||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Special Features | Reverse Voltage Protection | Reset, Wake-Up, Watchdog |