Infineon Technologies AG Ldo, Adj, 0.35A, 1.5V, To-252-5; Output Type Infineon TLE4252DATMA1

Description
LDO, ADJ, 0.35A, 1.5V, TO-252-5; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.35A, 1.5V, TO-252-5; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.35A, 1.5V, To-252-5; Output Type Infineon - 50Y7871 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.35A, 1.5V, To-252-5; Output Type Infineon
50Y7871
Ldo, Adj, 0.35A, 1.5V, To-252-5; Output Type Infineon 50Y7871
LDO, ADJ, 0.35A, 1.5V, TO-252-5; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout RoHS Compliant: Yes

LDO, ADJ, 0.35A, 1.5V, TO-252-5; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50Y7871
Product Name Ldo, Adj, 0.35A, 1.5V, To-252-5; Output Type Infineon
Input Voltage 3.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details