Infineon Technologies AG Ldo, Adj, Aec-Q100, 0.3A, To-263-5; Output Type Infineon TLE4251GATMA1

Description
LDO, ADJ, AEC-Q100, 0.3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, AEC-Q100, 0.3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, Aec-Q100, 0.3A, To-263-5; Output Type Infineon - 34AC1999 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 0.3A, To-263-5; Output Type Infineon
34AC1999
Ldo, Adj, Aec-Q100, 0.3A, To-263-5; Output Type Infineon 34AC1999
LDO, ADJ, AEC-Q100, 0.3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 0.3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34AC1999
Product Name Ldo, Adj, Aec-Q100, 0.3A, To-263-5; Output Type Infineon
Input Voltage 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details