Infineon Technologies AG Ldo Volt Reg, 0.45A, To-252-5; Output Type Infineon TLE4251DATMA1

Description
LDO VOLT REG, 0.45A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.45A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.45A, To-252-5; Output Type Infineon - 78X5466 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.45A, To-252-5; Output Type Infineon
78X5466
Ldo Volt Reg, 0.45A, To-252-5; Output Type Infineon 78X5466
LDO VOLT REG, 0.45A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 0.45A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78X5466
Product Name Ldo Volt Reg, 0.45A, To-252-5; Output Type Infineon
Input Voltage 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details