Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE4247EL40XUMA1 TLE4247EL40XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796949-TLE4247EL40XU MA1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3 V ~ 30 V Family Name: TLE4247 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-8, e-Pad Introduction Date: May 05, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796949-TLE4247EL40XU MA1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3 V ~ 30 V Family Name: TLE4247 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-8, e-Pad Introduction Date: May 05, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE4247EL40XUMA1
TLE4247EL40XUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE4247EL40XUMA1 TLE4247EL40XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796949-TLE4247EL40XU MA1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3 V ~ 30 V Family Name: TLE4247 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-8, e-Pad Introduction Date: May 05, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796949-TLE4247EL40XUMA1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Output Type: Bipolar
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 3 V ~ 30 V
Family Name: TLE4247
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-8, e-Pad
Introduction Date: May 05, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE4247EL40XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE4247EL40XUMA1
PMIC - Power Distribution Switches, Load Drivers TLE4247EL40XUMA1
IC PWR DRIVER BIPOLAR 1:1 DSO-8

IC PWR DRIVER BIPOLAR 1:1 DSO-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE4247EL40XUMA1 TLE4247EL40XUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE4247EL40XUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V ~ 30 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details