The TLE42364GHTMA1 is a low dropout linear voltage regulator designed for automotive applications, providing a fixed output voltage of 5 V with a tolerance of ±2%. It supports an input voltage range from 5.5 V to 45 V and can deliver a maximum output current of 100 mA. The device features very low current consumption, dropping below 10 µA when disabled via the enable input. Protection mechanisms include overtemperature shutdown, output current limitation, and reverse polarity protection, ensuring reliable operation in various conditions. The regulator is housed in a PG-SOT223-4 surface mount package and is AEC qualified, making it suitable for automotive electronics. Stability is guaranteed with an output capacitor of at least 10 µF and an equivalent series resistance (ESR) of 10 ,Ѷ or less across the operating temperature range.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-SOT223-4
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLE42364GHTMA1 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |