Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLD60981EPXUMA2

Description
Win Source Part Number: 1368368-TLD60981EPXU MA2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. Type: DC DC Controller MSL Level: 2A (4 Weeks) Mfr: Infineon Technologies Series: Automotive, AEC-Q100, LITIX™ Package: Tape & Reel Product Status: Active Frequency: 100kHz ~ 500kHz Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14 Base Product Number: TLD60981 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 58V Voltage - Output: 0V ~ 70V Current - Output / Channel: 3mA Dimming: PWM
Request a Quote Datasheet
Description
Win Source Part Number: 1368368-TLD60981EPXU MA2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. Type: DC DC Controller MSL Level: 2A (4 Weeks) Mfr: Infineon Technologies Series: Automotive, AEC-Q100, LITIX™ Package: Tape & Reel Product Status: Active Frequency: 100kHz ~ 500kHz Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14 Base Product Number: TLD60981 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 58V Voltage - Output: 0V ~ 70V Current - Output / Channel: 3mA Dimming: PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368368-TLD60981EPXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368368-TLD60981EPXUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368368-TLD60981EPXUMA2
Win Source Part Number: 1368368-TLD60981EPXU MA2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. Type: DC DC Controller MSL Level: 2A (4 Weeks) Mfr: Infineon Technologies Series: Automotive, AEC-Q100, LITIX™ Package: Tape & Reel Product Status: Active Frequency: 100kHz ~ 500kHz Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14 Base Product Number: TLD60981 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 58V Voltage - Output: 0V ~ 70V Current - Output / Channel: 3mA Dimming: PWM

Win Source Part Number: 1368368-TLD60981EPXUMA2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
Type: DC DC Controller
MSL Level: 2A (4 Weeks)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100, LITIX™
Package: Tape & Reel
Product Status: Active
Frequency: 100kHz ~ 500kHz
Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-14
Base Product Number: TLD60981
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 58V
Voltage - Output: 0V ~ 70V
Current - Output / Channel: 3mA
Dimming: PWM

Buy Now Datasheet
Singapore, Singapore
Boost LED Driver IC
137-TLD60981EPXUMA2
Boost LED Driver IC 137-TLD60981EPXUMA2
LITIX POWER BOOST CONTROLLER Product overview: TLD60981EPXUMA2 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD60981EPXUMA2 can be used for catalog matching and distributor lookup.

LITIX POWER BOOST CONTROLLER Product overview: TLD60981EPXUMA2 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD60981EPXUMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 448-TLD60981EPXUMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR CONT 3MA PGTSDSO14

IC LED DVR CONT 3MA PGTSDSO14

Buy Now Datasheet
LED Drivers - 448-TLD60981EPXUMA2TR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR CONT 3MA PGTSDSO14

IC LED DVR CONT 3MA PGTSDSO14

Buy Now Datasheet
LED Drivers - 448-TLD60981EPXUMA2CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR CONT 3MA PGTSDSO14

IC LED DVR CONT 3MA PGTSDSO14

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLD60981EPXUMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLD60981EPXUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLD60981EPXUMA2
LITIX POWER BOOST CONTROLLER

LITIX POWER BOOST CONTROLLER

Supplier's Site
Led Driver, Aec-Q100, 2.2Mhz, Smd, Tsdso Rohs Compliant Infineon - 47AK7052 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, 2.2Mhz, Smd, Tsdso Rohs Compliant Infineon
47AK7052
Led Driver, Aec-Q100, 2.2Mhz, Smd, Tsdso Rohs Compliant Infineon 47AK7052
LED DRIVER, AEC-Q100, 2.2MHZ, SMD, TSDSO ROHS COMPLIANT: YES

LED DRIVER, AEC-Q100, 2.2MHZ, SMD, TSDSO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1368368-TLD60981EPXUMA2 137-TLD60981EPXUMA2 448-TLD60981EPXUMA2DKR-ND TLD60981EPXUMA2 47AK7052
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Boost LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Aec-Q100, 2.2Mhz, Smd, Tsdso Rohs Compliant Infineon
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 0.0 to 70 volts 4.85 volts 0.0 to 70 volts
Package Type 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Tape & Reel (TR)
Input Voltage 4.5 to 58 volts 4.5 to 58 volts 4.5 to 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3410YMFE/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 2800 milliamps
View Details
PMIC - PMIC - LED Drivers - IRS29831PBF - 1047842-IRS29831PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 11.5 volts
Output Current 650 milliamps
View Details
5 suppliers
LED Drivers - 1727-4323-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers