Manufacturer: Infineon Technologies
Win Source Part Number: 899867-TLD5190QVXUMA
Series: Automotive, AEC, LITIX™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - PG-VQFN-48-31
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLD5190
Categories: Integrated Circuits (ICs)
Case / Package: PG-VQFN-48-31
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001120462, TLD5190QVXUMA1TR, TLD5190QVXUMA1DKR, TLD5190QVXUMA1CT
IC LED DRIVER CTRLR PWM 48VQFN Product overview: TLD5190QVXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD5190QVXUMA1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming PG-VQFN-48-31
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming PG-VQFN-48-31
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming PG-VQFN-48-31
LED DRIVER, BOOST/BUCK/BUCK-BOOS
IC LED DRIVER CTRLR PWM 48VQFN
IC LED DRVR DCDC CTRLR 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 899867-TLD5190QVXUMA1 | 137-TLD5190QVXUMA1 | TLD5190QVXUMA1DKR-ND | 34AC1995 | TLD5190QVXUMA1 | TLD5190QVXUMA1 | TLD5190QVXUMA1 |
| Product Name | PMIC - PMIC - LED Drivers - TLD5190QVXUMA1 | LED Driver IC | LED Drivers | Led Driver, Boost/buck/buck-Boost, Vqfn; Device Topology Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | PG-VQFN-48-31 | Tape & Reel (TR) | |||||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Voltage | 55 volts | 55 volts | 55 volts |