Infineon Technologies AG 1.8A LED Driver IC TLD5085

Description
IC LED DRVR RGLTR DIM 1.8A 8DSO Product overview: TLD5085 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD5085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR DIM 1.8A 8DSO Product overview: TLD5085 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD5085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8A LED Driver IC
137-TLD5085
1.8A LED Driver IC 137-TLD5085
IC LED DRVR RGLTR DIM 1.8A 8DSO Product overview: TLD5085 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD5085 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 1.8A 8DSO Product overview: TLD5085 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD5085 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - TLD5085 - 043163-TLD5085 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLD5085
043163-TLD5085
PMIC - PMIC - LED Drivers - TLD5085 043163-TLD5085
Manufacturer: Infineon Technologies Win Source Part Number: 043163-TLD5085 Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 370kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 0.6 V to 16 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Supply Voltage: 45V Operating Input Voltage(Min): 4.75V Channel Output Current: 1.8A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 043163-TLD5085
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 370kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 0.6 V to 16 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-8
Maximum Supply Voltage: 45V
Operating Input Voltage(Min): 4.75V
Channel Output Current: 1.8A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-TLD5085 043163-TLD5085
Product Name 1.8A LED Driver IC PMIC - PMIC - LED Drivers - TLD5085
Output Voltage 0.6000 volts 0.6000 to 16 volts
Number of Channels 1 #
Package Type Reel - TR PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8434EESTR - 816375-A8434EESTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - LM3434SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
30MA LED Driver IC - 137-AAT2862IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Output Voltage 5.2 volts
Number of Channels 8 #
Package Type Reel - TR
View Details
3 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITLX-16/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers