LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
Manufacturer: Infineon Technologies
Win Source Part Number: 796939-TLD2326ELXUMA
Series: Automotive, LITIX
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Voltage - Output: 40V
Internal Switch(s): Yes
Number of Outputs: 3
Family Name: TLD2326EL
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-SSOP-14
Voltage Supply MAX: 40V
Output Current per Channel: 120mA
Voltage Supply MIN: 5.5V
Alternative Parts (Cross-Reference): AL8807BMP-13; MP1528DQ-LF-Z; MP1528DK-LF-Z; MP1528DQ-LF;
Introduction Date: August 07, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
LED DRVR Buck 3-CH None 40V 0.12A 14-Pin SSOP T/R
IC LED DRIVER LINEAR 14SSOP
LED Lighting Drivers LITIX Basic 3channel high side driver IC
IC LED DRVR LINEAR 120MA 14SSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLD2326ELXUMA1TR-ND | 796939-TLD2326ELXUMA1 | 376-TLD2326ELXUMA1 | TLD2326ELXUMA1 | TLD2326ELXUMA1 | TLD2326ELXUMA1 |
| Product Name | LED Drivers | Board Mount LED Drivers - TLD2326ELXUMA1 | LED DRVR Buck 3-CH None 40V 0.12A 14-Pin SSOP T/R | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5.5 to 40 volts | 18 volts | 5.5 to 40 volts | |||
| Output Voltage | 40 volts | 40 volts | -1 to 40 volts |