Infineon Technologies AG 120MA LED Driver IC TLD2310ELXUMA1

Description
IC LED DRVR LINEAR 120MA 14SSOP Product overview: TLD2310ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD2310ELXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LINEAR 120MA 14SSOP Product overview: TLD2310ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD2310ELXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120MA LED Driver IC
137-TLD2310ELXUMA1
120MA LED Driver IC 137-TLD2310ELXUMA1
IC LED DRVR LINEAR 120MA 14SSOP Product overview: TLD2310ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD2310ELXUMA1 can be used for catalog matching and distributor lookup.

IC LED DRVR LINEAR 120MA 14SSOP Product overview: TLD2310ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD2310ELXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 960803-TLD2310ELXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
960803-TLD2310ELXUMA1
Integrated Circuits (ICs) - PMIC - LED Drivers 960803-TLD2310ELXUMA1
Win Source Part Number: 960803-TLD2310ELXUMA 1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): TLD2310ELXUMA1TLD231 0EL; Fake Threat In the Open Market: 73 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-TLD2310ELXUMA1- 448

Win Source Part Number: 960803-TLD2310ELXUMA1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TLD2310ELXUMA1TLD2310EL;
Fake Threat In the Open Market: 73 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-TLD2310ELXUMA1-448

Buy Now Datasheet
LED Drivers - TLD2310ELXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5

LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLD2310ELXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLD2310ELXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLD2310ELXUMA1
IC LED DRVR LINEAR 120MA 14SSOP

IC LED DRVR LINEAR 120MA 14SSOP

Supplier's Site
PMIC - LED Drivers - TLD2310ELXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLD2310ELXUMA1
PMIC - LED Drivers TLD2310ELXUMA1
IC LED DRIVER LINEAR 14SSOP

IC LED DRIVER LINEAR 14SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TLD2310ELXUMA1 960803-TLD2310ELXUMA1 TLD2310ELXUMA1TR-ND TLD2310ELXUMA1 TLD2310ELXUMA1
Product Name 120MA LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 5.5 to 40 volts 5.5 to 40 volts 5.5 to 40 volts
Number of Channels 3 #
Package Type Tape & Reel (TR)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

4 Channel LED Backlight Driver with Integrated Boost and High Frequency Direct PWM Dimming - AAT1405 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 26 volts
View Details
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
LED Drivers - 1727-3556-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
4 suppliers
LED Drivers - A6277EA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers