RF TX IC ASK/FSK 434MHZ 10TFSOP Product overview: TDK5100F from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5100F can be used for catalog matching and distributor lookup.
"RF Transmitter ASK, FSK 434MHz 3.2dBm 20kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Infineon Technologies
Win Source Part Number: 1266504-TDK5100F
Packaging: Tape and Reel
Applications: Alarm Systems, Communication Systems
Frequency: 434MHz
Power - Output: 3.2dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Data Rate (Maximum): 20kbps
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.1V ~ 4V
Transmitting Current: 7mA
RF Transmitter ASK, FSK 434MHz 3.2dBm 20kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TX IC ASK/FSK 434MHZ 10TFSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-TDK5100F | TDK5100FINTR-ND | 1266504-TDK5100F | TDK5100F | TDK5100F |
| Product Name | 434MHZ Rf Transmitter | RF Transmitters | RF Transmitters - TDK5100F | RF Transmitters | RF and Wireless - RF Transmitters |
| Applications | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | ||
| Package Type | Tape & Reel (TR) | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Features | RoHS | Antenna Connector | RoHS | ||
| Operating Temperature | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) |