Manufacturer: Infineon Technologies
Win Source Part Number: 134510-TDA7210XUMA1
Packaging: Reel - TR
Applications: Remote Control, RKE, Security Systems
Frequency: 810MHz to 870MHz, 400MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 100 kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 5.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF RX ASK/FSK 810-870MHZ 28TSSOP Product overview: TDA7210XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7210XUMA1 can be used for catalog matching and distributor lookup.
RF RX ASK/FSK 810-870MHZ 28TSSOP
- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28
RF RECEIVER, 870MHZ, -40 TO 85DEG C; Frequency Min:810MHz; Frequency Max:870MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-107dBm; Data Rate:100Kbps; Receiving Current:5.9mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 134510-TDA7210XUMA1 | 870-TDA7210XUMA1 | TDA7210XUMA1 | TDA7210XUMA1 | 18AC7829 |
| Product Name | RF Receivers - TDA7210XUMA1 | 870MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers | Rf Receiver, 870Mhz, -40 To 85Deg C; Frequency Min Infineon |
| Package Type | PG-TSSOP-28 | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm | -107 dBm | |
| Operating Frequency | 400 to 870 MHz | 810 to 440 MHz | 810 to 440 MHz | 810 to 870 MHz | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |