Manufacturer: Infineon Technologies
Win Source Part Number: 1106552-TDA7210V
Packaging: Reel - TR
Features: RSSI Equipped
Applications: RKE, Telemetering, Security Technology
Frequency: 810MHz to 870MHz, 400MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -107dBm
Data Rate (Max): 100 kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 5.9mA
Antenna Connector: PCB, Surface Mount
Family Name: TDA7210V
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5.5x4.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): U3741BM-M2FLG3; U3741BM-M2FL; ATA5743P6-TKQY;
Introduction Date: June 18, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
RF RX ASK/FSK 810-870MHZ 32VQFN Product overview: TDA7210V from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7210V can be used for catalog matching and distributor lookup.
- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -107dBm 100kbps PCB, Surface Mount 32-VQFN (5.5x4.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1106552-TDA7210V | 870-TDA7210V | TDA7210V |
| Product Name | RF Receivers - TDA7210V | 870MHZ Rf Receiver | RF Receivers |
| Package Type | 32-VQFN (5.5x4.5) | Tape & Reel (TR) | Surface Mount; 32-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -107 dBm | -107 dBm | |
| Operating Frequency | 400 to 870 MHz | 810 to 440 MHz | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |