"RF Transmitter ASK, FSK 433MHz ~ 435MHz 6.9dBm 20kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Infineon Technologies
Win Source Part Number: 113037-TDA7100HTMA1
Packaging: Reel - TR
Applications: Alarm Systems, Communication Systems
Frequency: 433MHz to 435MHz
Power - Output: 6.9dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 7.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.1 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
RF TX IC ASK 433-435MHZ 10TFSOP Product overview: TDA7100HTMA1 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 435MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDA7100HTMA1 can be used for catalog matching and distributor lookup.
RF Transmitter ASK, FSK 433MHz ~ 435MHz 6.9dBm 20kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TRANSMITTER, 433-435MHZ, TSSOP-10; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:20Kbps; Transmitting Current:7.5mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes
RF TX IC ASK 433-435MHZ 10TFSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | TDA7100HTMA1TR-ND | 113037-TDA7100HTMA1 | 871-TDA7100HTMA1 | TDA7100HTMA1 | 50Y7863 | TDA7100HTMA1 |
| Product Name | RF Transmitters | RF Transmitters - TDA7100HTMA1 | 435MHZ Rf Transmitter | RF Transmitters | Rf Transmitter, 433-435Mhz, Tssop-10; Frequency Min Infineon | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | |||||
| Applications | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | |||
| RF Modulation | Amplitude Shift Key; Frequency Shift Key | ASK, FSK | ||||
| Features | Antenna Connector | RoHS | RoHS | RoHS | ||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |