Infineon Technologies AG RF Transceiver ICs - TDA5255 TDA5255

Description
Manufacturer: Infineon Technologies Win Source Part Number: 088293-TDA5255 Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz Power - Output: 13dBm Sensitivity: -109dBm Data Rate (Max): 100kbps Current - Receiving: 8.6mA to 9.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: I2C, SPI Current - Transmitting: 5.2mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 38-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 088293-TDA5255 Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz Power - Output: 13dBm Sensitivity: -109dBm Data Rate (Max): 100kbps Current - Receiving: 8.6mA to 9.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: I2C, SPI Current - Transmitting: 5.2mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 38-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TDA5255 - 088293-TDA5255 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TDA5255
088293-TDA5255
RF Transceiver ICs - TDA5255 088293-TDA5255
Manufacturer: Infineon Technologies Win Source Part Number: 088293-TDA5255 Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz Power - Output: 13dBm Sensitivity: -109dBm Data Rate (Max): 100kbps Current - Receiving: 8.6mA to 9.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: I2C, SPI Current - Transmitting: 5.2mA to 17.4mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 38-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 088293-TDA5255
Packaging: Reel - TR
Type: TxRx Only
Frequency: 434MHz
Power - Output: 13dBm
Sensitivity: -109dBm
Data Rate (Max): 100kbps
Current - Receiving: 8.6mA to 9.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: I2C, SPI
Current - Transmitting: 5.2mA to 17.4mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 38-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.1 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 088293-TDA5255
Product Name RF Transceiver ICs - TDA5255
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details