Infineon Technologies AG RF Transceiver ICs - TDA5250XUMA1 TDA5250XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 129952-TDA5250XUMA1 Packaging: Reel - TR Type: TxRx Only Frequency: 868MHz Power - Output: 13dBm Sensitivity: -109dBm Data Rate (Max): 64kbps Current - Receiving: 8.6mA to 9.1mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: I2C, SPI Current - Transmitting: 4.1mA to 14.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 38-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 129952-TDA5250XUMA1 Packaging: Reel - TR Type: TxRx Only Frequency: 868MHz Power - Output: 13dBm Sensitivity: -109dBm Data Rate (Max): 64kbps Current - Receiving: 8.6mA to 9.1mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: I2C, SPI Current - Transmitting: 4.1mA to 14.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 38-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TDA5250XUMA1 - 129952-TDA5250XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TDA5250XUMA1
129952-TDA5250XUMA1
RF Transceiver ICs - TDA5250XUMA1 129952-TDA5250XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 129952-TDA5250XUMA1 Packaging: Reel - TR Type: TxRx Only Frequency: 868MHz Power - Output: 13dBm Sensitivity: -109dBm Data Rate (Max): 64kbps Current - Receiving: 8.6mA to 9.1mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: I2C, SPI Current - Transmitting: 4.1mA to 14.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 38-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 129952-TDA5250XUMA1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 868MHz
Power - Output: 13dBm
Sensitivity: -109dBm
Data Rate (Max): 64kbps
Current - Receiving: 8.6mA to 9.1mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: I2C, SPI
Current - Transmitting: 4.1mA to 14.6mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 38-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - TDA5250XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
TDA5250XUMA1
RF and Wireless - RF Transceiver ICs TDA5250XUMA1
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 129952-TDA5250XUMA1 TDA5250XUMA1
Product Name RF Transceiver ICs - TDA5250XUMA1 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz 868 MHz
Sensitivity -109 dBm -109 dBm
Output Power 13 dBm 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details