RF RX ASK/FSK 302-320MHZ 28TSSOP Product overview: TDA5231XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 320MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5231XUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 102600-TDA5231XUMA1
Packaging: Reel - TR
Applications: RKE, TPM, Security Systems
Frequency: 302MHz to 320MHz
Data Interface: PCB, Surface Mount
Sensitivity: -111dBm
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 8.4mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ATA3741P3-TGQY; TDA5231XT; UAA3220TS/V1,118;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
RF RX ASK/FSK 302-320MHZ 28TSSOP
- RF Receiver ASK, FSK 302MHz ~ 320MHz -111dBm 20kbps PCB, Surface Mount PG-TSSOP-28
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TDA5231XUMA1 | 102600-TDA5231XUMA1 | TDA5231XUMA1 | TDA5231XUMA1 |
| Product Name | 320MHZ Rf Receiver | RF Receivers - TDA5231XUMA1 | RF and Wireless - RF Receivers | RF Receivers |
| Applications | RKE, TPM, Security Systems | RKE, TPM, Security Systems | ||
| Package Type | Tape & Reel (TR) | PG-TSSOP-28 | Surface Mount; Surface Mount | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) |
| Communication Interface | PCB, Surface Mount | |||
| RF Modulation | ASK, FSK | |||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |