Infineon Technologies AG RF Receivers - TDA5230 TDA5230

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1266073-TDA5230 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1266073-TDA5230 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA5230 - 1266073-TDA5230 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5230
1266073-TDA5230
RF Receivers - TDA5230 1266073-TDA5230
Manufacturer: Infineon Technologies Win Source Part Number: 1266073-TDA5230 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1266073-TDA5230
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Rf Receiver - 870-TDA5230 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-TDA5230
Rf Receiver 870-TDA5230
ASK/FSK SINGLE RECEIVER Product overview: TDA5230 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5230 can be used for catalog matching and distributor lookup.

ASK/FSK SINGLE RECEIVER Product overview: TDA5230 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5230 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - TDA5230 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA5230
RF Receivers TDA5230
- RF Receiver ASK, FSK 433MHz ~ 450MHz, 865MHz ~ 868MHz -111dBm 20kbps PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK, FSK 433MHz ~ 450MHz, 865MHz ~ 868MHz -111dBm 20kbps PCB, Surface Mount PG-TSSOP-28

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1266073-TDA5230 870-TDA5230 TDA5230
Product Name RF Receivers - TDA5230 Rf Receiver RF Receivers
Applications RKE, TPM, Security Systems
Package Type Bulk Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SG-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details