RF RX ASK/FSK 300-320MHZ 28TSSOP Product overview: TDA5225XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 320MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5225XUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 115305-TDA5225XUMA1
Packaging: Digi-Reel
Applications: Alarm Systems, Communication Systems
Frequency: 310MHz to 350MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 100kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
SmartLEWIS™ RF Receiver ASK, FSK 300MHz ~ 320MHz, 425MHz ~ 450MHz, 863MHz ~ 870MHz, 902MHz ~ 928MHz -119dBm PCB, Surface Mount PG-TSSOP-28
RF RX ASK/FSK 300-320MHZ 28TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TDA5225XUMA1 | 115305-TDA5225XUMA1 | TDA5225XUMA1 | TDA5225XUMA1 |
| Product Name | 320MHZ Rf Receiver | RF Receivers - TDA5225XUMA1 | RF Receivers | RF and Wireless - RF Receivers |
| Applications | RKE, TPM, Security Systems | RKE, TPM, Security Systems | ||
| Package Type | Tape & Reel (TR) | PG-TSSOP-28 | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Communication Interface | PCB, Surface Mount | |||
| RF Modulation | ASK, FSK | |||
| Features | RoHS | RoHS |