Infineon Technologies AG RF Receivers - TDA5225 TDA5225

Description
Manufacturer: Infineon Technologies Win Source Part Number: 043055-TDA5225 Packaging: Digi-Reel Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 100kbps Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 043055-TDA5225 Packaging: Digi-Reel Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 100kbps Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA5225 - 043055-TDA5225 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5225
043055-TDA5225
RF Receivers - TDA5225 043055-TDA5225
Manufacturer: Infineon Technologies Win Source Part Number: 043055-TDA5225 Packaging: Digi-Reel Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 100kbps Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 043055-TDA5225
Packaging: Digi-Reel
Applications: Alarm Systems, Communication Systems
Frequency: 310MHz to 350MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 100kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 043055-TDA5225
Product Name RF Receivers - TDA5225
Package Type PG-TSSOP-28
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
 - BRS2A16NB-TR - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details