Manufacturer: Infineon Technologies
Win Source Part Number: TDA5220XUMA1-362100
Packaging: Cut Tape (CT)
Applications: Alarm Systems, Communication Systems
Frequency: 310MHz ~ 350MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 100kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Part Status: Active
Categories: RF/IF and RFID
Voltage - Supply: 5V
Supplier Device Package: PG-TSSOP-28
Temperature Range - Operating: -40°C ~ 105°C
Case: 28-TSSOP (0.173", 4.40mm Width)
Alternative Parts (Cross-Reference): ATA5724P3C-TKQW; TDA5212XT; TDA5220XUMA1; TDA5212XUMA1;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF RX ASK/FSK 810-870MHZ 28TSSOP Product overview: TDA5220XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5220XUMA1 can be used for catalog matching and distributor lookup.
- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28
RF RX ASK/FSK 810-870MHZ 28TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | TDA5220XUMA1-362100 | 870-TDA5220XUMA1 | TDA5220XUMA1 | TDA5220XUMA1 | TDA5220XUMA1 |
| Product Name | RF Receivers - TDA5220XUMA1 | 870MHZ Rf Receiver | RF Receivers | RF Receivers | RF and Wireless - RF Receivers |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Sensitivity | -113 dBm | -110 dBm | -110 dBm | ||
| Operating Frequency | 310 to 350 MHz | 810 to 440 MHz | 810 to 440 MHz | ||
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Applications | RKE, Remote Control Systems | RKE, Remote Control Systems |