Infineon Technologies AG RF Receivers - TDA5210XUMA1 TDA5210XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: TDA5210XUMA1-362094 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 810MHz ~ 870MHz, 400MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK, FSK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Part Status: Active Family Name: TDA 5210 Categories: RF/IF and RFID Voltage - Supply: 4.6 V ~ 5.5 V Supplier Device Package: PG-TSSOP-28 Temperature Range - Operating: -40°C ~ 105°C Case: 28-TSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): ATA3741P2-TGQY; U3742BM-P3FL; T5761N-TGS; ATA5743P3-TKSY; Introduction Date: May 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: TDA5210XUMA1-362094 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 810MHz ~ 870MHz, 400MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK, FSK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Part Status: Active Family Name: TDA 5210 Categories: RF/IF and RFID Voltage - Supply: 4.6 V ~ 5.5 V Supplier Device Package: PG-TSSOP-28 Temperature Range - Operating: -40°C ~ 105°C Case: 28-TSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): ATA3741P2-TGQY; U3742BM-P3FL; T5761N-TGS; ATA5743P3-TKSY; Introduction Date: May 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA5210XUMA1 - TDA5210XUMA1-362094 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5210XUMA1
TDA5210XUMA1-362094
RF Receivers - TDA5210XUMA1 TDA5210XUMA1-362094
Manufacturer: Infineon Technologies Win Source Part Number: TDA5210XUMA1-362094 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 810MHz ~ 870MHz, 400MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK, FSK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Part Status: Active Family Name: TDA 5210 Categories: RF/IF and RFID Voltage - Supply: 4.6 V ~ 5.5 V Supplier Device Package: PG-TSSOP-28 Temperature Range - Operating: -40°C ~ 105°C Case: 28-TSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): ATA3741P2-TGQY; U3742BM-P3FL; T5761N-TGS; ATA5743P3-TKSY; Introduction Date: May 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: TDA5210XUMA1-362094
Packaging: Reel
Applications: Alarm Systems, Communication Systems
Frequency: 810MHz ~ 870MHz, 400MHz ~ 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -107dBm
Modulation or Protocol: ASK, FSK
Current - Receiving: 4.8mA
Antenna Connector: PCB, Surface Mount
Part Status: Active
Family Name: TDA 5210
Categories: RF/IF and RFID
Voltage - Supply: 4.6 V ~ 5.5 V
Supplier Device Package: PG-TSSOP-28
Temperature Range - Operating: -40°C ~ 105°C
Case: 28-TSSOP (0.173", 4.40mm Width)
Alternative Parts (Cross-Reference): ATA3741P2-TGQY; U3742BM-P3FL; T5761N-TGS; ATA5743P3-TKSY;
Introduction Date: May 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
870MHZ Rf Receiver
870-TDA5210XUMA1
870MHZ Rf Receiver 870-TDA5210XUMA1
RF RX ASK/FSK 810-870MHZ 28TSSOP Product overview: TDA5210XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5210XUMA1 can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 810-870MHZ 28TSSOP Product overview: TDA5210XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5210XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rf Receiver, 810-870Mhz, Tssop-28; Frequency Min Infineon - 15AC8747 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 810-870Mhz, Tssop-28; Frequency Min Infineon
15AC8747
Rf Receiver, 810-870Mhz, Tssop-28; Frequency Min Infineon 15AC8747
RF RECEIVER, 810-870MHZ, TSSOP-28; Frequency Min:810MHz; Frequency Max:870MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-107dBm; Data Rate:100Kbps; Receiving Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

RF RECEIVER, 810-870MHZ, TSSOP-28; Frequency Min:810MHz; Frequency Max:870MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-107dBm; Data Rate:100Kbps; Receiving Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
RF Receivers - TDA5210XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA5210XUMA1
RF Receivers TDA5210XUMA1
- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -107dBm PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -107dBm PCB, Surface Mount PG-TSSOP-28

Buy Now
RF and Wireless - RF Receivers - TDA5210XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA5210XUMA1
RF and Wireless - RF Receivers TDA5210XUMA1
RF RX ASK/FSK 810-870MHZ 28TSSOP

RF RX ASK/FSK 810-870MHZ 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers RF Receivers
Product Number TDA5210XUMA1-362094 870-TDA5210XUMA1 15AC8747 TDA5210XUMA1 TDA5210XUMA1
Product Name RF Receivers - TDA5210XUMA1 870MHZ Rf Receiver Rf Receiver, 810-870Mhz, Tssop-28; Frequency Min Infineon RF Receivers RF and Wireless - RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -107 dBm -107 dBm -107 dBm -107 dBm
Operating Frequency 400 to 870 MHz 810 to 870 MHz 810 to 440 MHz 810 to 440 MHz
Supply Voltage 4.6 to 5.5 volts 4.5 to 5.5 volts 4.6 to 5.5 volts 5.5 to 4.6 volts
Applications Alarm Systems, Communication Systems Alarm Systems, Communication Systems
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM236LJRZ - 860127-ADM236LJRZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
SMD Rf Receiver - 870-XR1015-QH-0G0T - ERSAELECTRONICS PTE. LTD.
Specs
Applications SATCOM, VSAT
Package Type Bulk
Features RoHS
View Details
3 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4XX-433-MOM - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 433 MHz
View Details