- RF Receiver ASK 385MHz ~ 406MHz -107dBm PCB, Surface Mount PG-TSSOP-28-1
RF RX ASK 385MHZ-406MHZ 28TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | TDA5204 | TDA5204 |
| Product Name | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -107 dBm | -107 dBm |