Frequency Min:310MHz; Frequency Max:350MHz; RF / IF Modulation:ASK; Sensitivity dBm:-113dBm; Data Rate:-; Receiving Current:4.6mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:TSSOP; No. of Pins:28Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 32AC3755 |
| Product Name | Frequency Min Infineon |
| Features | RoHS |