Infineon Technologies AG RF Receivers - TDA5201 TDA5201

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052226-TDA5201 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052226-TDA5201 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA5201 - 052226-TDA5201 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5201
052226-TDA5201
RF Receivers - TDA5201 052226-TDA5201
Manufacturer: Infineon Technologies Win Source Part Number: 052226-TDA5201 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052226-TDA5201
Packaging: Reel - TR
Applications: Alarm Systems, Communication Systems
Frequency: 310MHz to 350MHz
Data Interface: PCB, Surface Mount
Sensitivity: -107dBm
Modulation or Protocol: ASK
Current - Receiving: 4.8mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - TDA5201 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA5201
RF Receivers TDA5201
- RF Receiver ASK 315MHz ~ 345MHz -113dBm PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK 315MHz ~ 345MHz -113dBm PCB, Surface Mount PG-TSSOP-28

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 052226-TDA5201 TDA5201
Product Name RF Receivers - TDA5201 RF Receivers
Package Type PG-TSSOP-28 Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -107 dBm -113 dBm
Operating Frequency 310 to 350 MHz 315 to 345 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL8485CP - 875819-ISL8485CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
LR Series - 433MHz RF Receiver Module - RXM-433-LR - Linx Technologies
Specs
Package Type Surface Mount
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details