Infineon Technologies AG 433MHZ 868MHZ Rf Receiver TDA5200XUMA1

Description
RF RX ASK 433MHZ/868MHZ 28TSSOP Product overview: TDA5200XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ, 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5200XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX ASK 433MHZ/868MHZ 28TSSOP Product overview: TDA5200XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ, 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5200XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
433MHZ 868MHZ Rf Receiver
870-TDA5200XUMA1
433MHZ 868MHZ Rf Receiver 870-TDA5200XUMA1
RF RX ASK 433MHZ/868MHZ 28TSSOP Product overview: TDA5200XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ, 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5200XUMA1 can be used for catalog matching and distributor lookup.

RF RX ASK 433MHZ/868MHZ 28TSSOP Product overview: TDA5200XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ, 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5200XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA5200XUMA1 - 132923-TDA5200XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5200XUMA1
132923-TDA5200XUMA1
RF Receivers - TDA5200XUMA1 132923-TDA5200XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 132923-TDA5200XUMA1 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 433MHz, 868MHz Data Interface: PCB, Surface Mount Sensitivity: -107dBm Modulation or Protocol: ASK Current - Receiving: 4.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 132923-TDA5200XUMA1
Packaging: Reel - TR
Applications: Alarm Systems, Communication Systems
Frequency: 433MHz, 868MHz
Data Interface: PCB, Surface Mount
Sensitivity: -107dBm
Modulation or Protocol: ASK
Current - Receiving: 4.8mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Rf Receiver, 868-870/433-435Mhz, Tssop28; Frequency Min Infineon - 50Y7860 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 868-870/433-435Mhz, Tssop28; Frequency Min Infineon
50Y7860
Rf Receiver, 868-870/433-435Mhz, Tssop28; Frequency Min Infineon 50Y7860
RF RECEIVER, 868-870/433-435MHZ, TSSOP28; Frequency Min:868MHz; Frequency Max:870MHz; RF / IF Modulation:ASK; Sensitivity dBm:-110dBm; Data Rate:4Kbps; RF IC Case Style:TSSOP; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

RF RECEIVER, 868-870/433-435MHZ, TSSOP28; Frequency Min:868MHz; Frequency Max:870MHz; RF / IF Modulation:ASK; Sensitivity dBm:-110dBm; Data Rate:4Kbps; RF IC Case Style:TSSOP; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Receivers - TDA5200XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA5200XUMA1
RF and Wireless - RF Receivers TDA5200XUMA1
RF RX ASK 433MHZ/868MHZ 28TSSOP

RF RX ASK 433MHZ/868MHZ 28TSSOP

Supplier's Site
RF Receivers - TDA5200XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA5200XUMA1
RF Receivers TDA5200XUMA1
- RF Receiver ASK 433MHz, 868MHz -107dBm PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK 433MHz, 868MHz -107dBm PCB, Surface Mount PG-TSSOP-28

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-TDA5200XUMA1 132923-TDA5200XUMA1 50Y7860 TDA5200XUMA1 TDA5200XUMA1
Product Name 433MHZ 868MHZ Rf Receiver RF Receivers - TDA5200XUMA1 Rf Receiver, 868-870/433-435Mhz, Tssop28; Frequency Min Infineon RF and Wireless - RF Receivers RF Receivers
Applications Alarm Systems, Communication Systems Alarm Systems, Communication Systems
Package Type Tape & Reel (TR) PG-TSSOP-28 Surface Mount; Surface Mount Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
RF Receivers - RXM-433-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 31-SMD Module
Communication Interface Parallel Interface
Features RoHS
View Details