RF TX IC ASK 433-435MHZ 16TSSOP Product overview: TDA5100XUMA1 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 435MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDA5100XUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: TDA5100XUMA1-362058
Packaging: Reel
Applications: Alarm Systems, Communication Systems
Frequency: 433 ~ 435MHz; 866 ~ 870MHz
Power - Output: 5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete
Current - Transmitting: 7mA
Categories: RF/IF and RFID
Voltage - Supply: 2.1 V ~ 4 V
Temperature Range - Operating: -25°C ~ 85°C
Case: 16-TSSOP (0.173", 4.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
"RF Transmitter ASK, FSK 433MHz ~ 435MHz, 866MHz ~ 870MHz 5dBm 20kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"
RF Transmitter ASK, FSK 433MHz ~ 435MHz, 866MHz ~ 870MHz 5dBm 20kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)
RF TX IC ASK 433-435MHZ 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-TDA5100XUMA1 | TDA5100XUMA1-362058 | TDA5100XUMA1TR-ND | TDA5100XUMA1 | TDA5100XUMA1 |
| Product Name | 435MHZ Rf Transmitter | RF Transmitters - TDA5100XUMA1 | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Applications | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | ||
| Package Type | Tape & Reel (TR) | Surface Mount; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) | ||
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Operating Temperature | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) | -25.0 to 85.0 C (-13.0 to 185.0 F) |
| Communication Interface | PCB, Surface Mount |