Manufacturer: Infineon Technologies
Win Source Part Number: 052212-TDA16846-2G
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DSO-14
Supply Voltage - Operating: 8 V to 16 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 052212-TDA16846-2G |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - TDA16846-2G |
| Output Options | Inverting |